ISO - 16889

Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element

active, Most Current
Organization: ISO
Publication Date: 1 January 2022
Status: active
Page Count: 50
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This document describes the following:

- a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements;

NOTE 1 For the background interlaboratory study used to verify the test methodology, see Annex D.

- a procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics;

- a test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes ≥ 25 μm(c), and a final reservoir gravimetric level of less than 200 mg/L;

NOTE 2 It is necessary to determine by validation the range of flow rates and the lower particle size limit that can be used in test facilities.

- a test using ISO medium test dust (ISO MTD) contaminant and a test fluid in accordance with Annex A.

This document is intended to provide a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.

This document applies to three test conditions:

- test condition 1, with a base upstream gravimetric level of 3 mg/L;

- test condition 2, with a base upstream gravimetric level of 10 mg/L;

- test condition 3, with a base upstream gravimetric level of 15 mg/L.

Document History

16889
January 1, 2022
Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element
This document describes the following: — a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; NOTE 1 For the background...
November 1, 2018
Hydraulic fluid power - Filters - Multi-pass method for evaluating filtration performance of a filter element AMENDMENT 1
A description is not available for this item.
June 15, 2008
Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element
This International Standard describes the following: a) a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; b) a procedure for...
December 15, 1999
Hydraulic Fluid Power Filters - Multi-Pass Method for Evaluating Filtration Performance of a Filter Element
This International Standard specifies: — a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; — a procedure for determining the...

References

Advertisement