ISO 16889
Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element
| Organization: | ISO |
| Publication Date: | 15 June 2008 |
| Status: | active |
| Page Count: | 48 |
| ICS Code (Filters, seals and contamination of fluids): | 23.100.60 |
scope:
This International Standard describes the following:
a) a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements;
b) a procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics;
c) a test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes <= 25 µm(c), and a final reservoir gravimetric level of less than 200 mg/L;
NOTE It is necessary to determine by validation the range of flow rates and the lower particle size limit that can be used in test facilities.
d) a test using ISO medium test dust contaminant and a test fluid in accordance with Annex A.
This International Standard is intended to provide a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.
This International Standard applies to three test conditions:
- test condition 1, with a base upstream gravimetric level of 3 mg/L;
- test condition 2, with a base upstream gravimetric level of 10 mg/L;
- test condition 3, with a base upstream gravimetric level of 15 mg/L.
Document History