ISO 16889

Hydraulic Fluid Power Filters - Multi-Pass Method for Evaluating Filtration Performance of a Filter Element

inactive
Buy Now
Organization: ISO
Publication Date: 15 December 1999
Status: inactive
Page Count: 54
ICS Code (Filters, seals and contamination of fluids): 23.100.60
scope:

This International Standard specifies:

- a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements;

- a procedure for determining the contaminant capacity, particulate removal and differential pressure characteristics;

- a test currently applicable to hydraulic fluid power filter elements that exhibit an average filtration ratio greater than or equal to 75 for particle sizes less than or equal to 25 µm(c), and a final reservoir gravimetric level of less than 200 mg/l;

NOTE The range of flows and the lower particle size limit that can be used in test facilities will be determined by validation.

- a test using ISO medium test dust contaminant and a test fluid according to annex A.

This International Standard is intended to provide a test procedure that yields reproducible test data for appraising the filtration performance of a hydraulic fluid power filter element without influence of electrostatic charge.

Document History

January 1, 2022
Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element
This document describes the following: — a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; NOTE 1 For the background...
November 1, 2018
Hydraulic fluid power - Filters - Multi-pass method for evaluating filtration performance of a filter element AMENDMENT 1
A description is not available for this item.
June 15, 2008
Hydraulic fluid power — Filters — Multi-pass method for evaluating filtration performance of a filter element
This International Standard describes the following: a) a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; b) a procedure for...
ISO 16889
December 15, 1999
Hydraulic Fluid Power Filters - Multi-Pass Method for Evaluating Filtration Performance of a Filter Element
This International Standard specifies: — a multi-pass filtration performance test with continuous contaminant injection for hydraulic fluid power filter elements; — a procedure for determining the...

References

Advertisement