DSF/ISO/DIS 24144

Thermal insulation – Test method for Specific heat capacity of thermal insulation for buildings in the high temperature range – DSC method

inactive
Organization: DS
Status: inactive
Page Count: 28
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the differential scanning calorimetry (DSC) method. However, heat-flux DSC is applicable to measuring devices at higt temperatures. This document also specifies a measurement method for constant and continuous heating.

Document History

January 19, 2023
Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings using the...
Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the...
DSF/ISO/DIS 24144
Thermal insulation – Test method for Specific heat capacity of thermal insulation for buildings in the high temperature range – DSC method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the...
Advertisement