DSF/ISO/FDIS 24144
Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method
| Organization: | DS |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Thermal insulation of buildings): | 91.120.10 |
scope:
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the differential scanning calorimetry (DSC) method. However, heat-flux DSC is applicable to measuring devices at higt temperatures. This document also specifies a measurement method for constant and continuous heating.
Document History