DS/ISO 24144

Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method

active, Most Current
Organization: DS
Publication Date: 19 January 2023
Status: active
Page Count: 30
ICS Code (Thermal insulation of buildings): 91.120.10
scope:

This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings using the differential scanning calorimetry (DSC) method.

Document History

DS/ISO 24144
January 19, 2023
Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings using the...
Thermal insulation – Test methods for specific heat capacity of thermal insulation for buildings in the high temperature range – Differential scanning calorimetry (DSC) method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the...
Thermal insulation – Test method for Specific heat capacity of thermal insulation for buildings in the high temperature range – DSC method
This document specifies test methods for specific heat capacity under high temperature conditions from the normal temperature range to 1 600 K for insulation materials for buildings by the...
Advertisement