DSF/PREN 10249-1

Cold formed steel sheet piles – Part 1: Technical delivery conditions

pending
Organization: DS
Status: pending
Page Count: 21
ICS Code (Steel profiles): 77.140.70
scope:

This document specifies the requirements for cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm in respect of its chemical composition, mechanical properties and conditions of delivery. The products specified are for general, structural and civil engineering works. The types of steel sheet piles covered by this document are: Z-shaped, Omega-shaped and trench sheets. The requirements in respect of tolerances on shape and dimensions are specified in Part 2 of this document.

Document History

October 24, 1995
Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to or greater than 2 mm in...
DSF/PREN 10249-1
Cold formed steel sheet piles – Part 1: Technical delivery conditions
This document specifies the requirements for cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm in respect of its chemical...
Cold formed steel sheet piling - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to oe greater than 2 mm in...
Advertisement