DS/EN 10249-1

Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions

active, Most Current
Buy Now
Organization: DS
Publication Date: 24 October 1995
Status: active
Page Count: 11
ICS Code (Steel profiles): 77.140.70
scope:

This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to or greater than 2 mm in respect of its chemical composition, mechanical and technological properties and delivery conditions.

Document History

DS/EN 10249-1
October 24, 1995
Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to or greater than 2 mm in...
Cold formed steel sheet piles – Part 1: Technical delivery conditions
This document specifies the requirements for cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm in respect of its chemical...
Cold formed steel sheet piling - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to oe greater than 2 mm in...
Advertisement