DSF/prEN 10249-1

Cold formed steel sheet piling - Part 1: Technical delivery conditions

inactive
Organization: DS
Status: inactive
Page Count: 27
ICS Code (Steel profiles): 77.140.70
scope:

This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to oe greater than 2 mm in respect of its chemical composition, mechanical and technological properties and delivery conditions.The products specified are for general, structural and civil engineering works.Requirements in respect of tolerances on shape and dimensions are specified in Part 2 of this European Standard.

Document History

October 24, 1995
Cold formed sheet piling of non alloy steels - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to or greater than 2 mm in...
Cold formed steel sheet piles – Part 1: Technical delivery conditions
This document specifies the requirements for cold formed steel sheet piles produced from hot rolled strip or sheet with a thickness equal to or greater than 3 mm in respect of its chemical...
DSF/prEN 10249-1
Cold formed steel sheet piling - Part 1: Technical delivery conditions
This part of this European Standard specifies the requirements for cold formed non alloy steel sheet piling produced from hot rolled strip or sheet with a thickness equal to oe greater than 2 mm in...

References

Advertisement