DS/IEC 61196-1-200

Coaxial communication cables – Part 1-200: Environmental test methods – General requirements

active, Most Current
Organization: DS
Publication Date: 15 February 2022
Status: active
Page Count: 12
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

IEC 61196-1-200:2022 is available as IEC 61196-1-200:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous edition.IEC 61196-1-200:2022 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies environmental test methods for coaxial communication cables. Further test details (e.g. temperature, duration) and/or test requirements can be given in the relevant test procedure and/or the relevant sectional or detail specification. This third edition cancels and replaces the second edition published in 2014. This edition includes the following significant technical changes with respect to the previous edition: a. Update of Annex A.

Document History

DS/IEC 61196-1-200
February 15, 2022
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
IEC 61196-1-200:2022 is available as IEC 61196-1-200:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 11, 2014
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
April 25, 2006
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
The IEC 61196-1-2XX series specifies environmental test methods for coaxial communication cables. For information, IEC 61196-1-2xx consists of the following documents: IEC 61196-1-200 Environmental...
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
IEC 61196-1-200 ED3: Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
Advertisement