DSF/IEC 61196-1-200 ED. 2 - 46A/1186/CCDV

Coaxial communication cables - Part 1-200: Environmental test methods - General requirements

inactive
Organization: DS
Status: inactive
Page Count: 8
scope:

This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies environmental test methods for coaxial communication cables. Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail specification.

Document History

February 15, 2022
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
IEC 61196-1-200:2022 is available as IEC 61196-1-200:2022 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
December 11, 2014
Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
April 25, 2006
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
The IEC 61196-1-2XX series specifies environmental test methods for coaxial communication cables. For information, IEC 61196-1-2xx consists of the following documents: IEC 61196-1-200 Environmental...
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
DSF/IEC 61196-1-200 ED. 2 - 46A/1186/CCDV
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series which specifies...
IEC 61196-1-200 ED3: Coaxial communication cables – Part 1-200: Environmental test methods – General requirements
This part of IEC 61196 gives the general requirements and conditions for environmental tests to be performed on coaxial communication cables and applies to the IEC 61196-1-2xx series, which specifies...
Advertisement