DS/IEC 61196-1-200
Coaxial communication cables - Part 1-200: Environmental test methods - General requirements
| Organization: | DS |
| Publication Date: | 25 April 2006 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
The IEC 61196-1-2XX series specifies environmental test methods for coaxial communication cables. For information, IEC 61196-1-2xx consists of the following documents: IEC 61196-1-200 Environmental test methods - General requirements IEC 61196-1-201 Cold bend performance IEC 61196-1-202 Resistance to environmental stress cracking IEC 61196-1-203 Water penetration IEC 61196-1-204 For future use IEC 61196-1-205 Resistance to solvents and contaminating fluids IEC 61196-1-206 Climatic sequence IEC 61196-1-207 Damp heat steady state IEC 61196-1-208 Pneumatic resistance IEC 61196-1-209 Ageing IEC 61196-1-210 Acid gas evolution IEC 61196-1-211 Lightning IEC 61196-1-212 UV stability IEC 61196-1-213 Test for thermal ageing of cable IEC 61196-1-214 For future use IEC 61196-1-215 For future use Further test details (e.g. temperature, duration) and/or test requirements may be given in the relevant sectional or detail specification.
Document History