FORD - WSD-M1C227-A
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 1 February 2022 |
| Status: | inactive |
| Page Count: | 3 |
scope:
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
Document History
February 3, 2023
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
WSD-M1C227-A
February 1, 2022
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
December 2, 2010
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
February 14, 2005
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
October 30, 1992
GREASE, LONG LIFE, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired...