FORD - WSD-M1C227-A

GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Organization: FORD
Publication Date: 3 February 2023
Status: active
Page Count: 3
scope:

The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.

Document History

WSD-M1C227-A
February 3, 2023
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
February 1, 2022
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
December 2, 2010
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
February 14, 2005
GREASE, LONG LIFE, NLGI 2 ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired characteristics.
October 30, 1992
GREASE, LONG LIFE, NLGI 2
1. SCOPE The material defined by this specification is a grease consisting of a mineral oil and thickener, with polyethylene and molybdenum disulphide and other additives to give the desired...

References

Advertisement