FORD - WSS-M1C172-A2

GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 31 January 2022
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.

Document History

October 14, 2022
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.
WSS-M1C172-A2
January 31, 2022
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.
July 31, 2012
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calcium-sulfonate soap thickener and other additives to give the desired characteristics.

References

Advertisement