FORD - WSS-M1C172-A2
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 14 October 2022 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.
Document History
WSS-M1C172-A2
October 14, 2022
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.
January 31, 2022
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calciumsulfonate soap thickener and other additives to give the desired characteristics.
July 31, 2012
GREASE, CALCIUM COMPLEX, CORROSION CONTROL LUBRICANT ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a NLGI 1.5 grease consisting of a mineral oil base, a calcium-sulfonate soap thickener and other additives to give the desired characteristics.