NEN-EN 15316-5
Energy performance of buildings - Method for calculation of system energy requirements and system efficiencies - Part 5: Space heating and DHW storage systems (not cooling), Module M3-7, M8-7
| Organization: | NEN |
| Publication Date: | 1 March 2022 |
| Status: | pending |
| Page Count: | 54 |
| ICS Code (Central heating systems): | 91.140.10 |
| ICS Code (Water heating equipment): | 91.140.65 |
scope:
This document covers energy performance calculation of water based storage sub-systems used for heating, for domestic hot water or for combination of these.
This document does not cover sizing or inspection of such storage systems.
Table 1 shows the relative position of this document within the set of EPB standards in the context of the modular structure as set out in EN ISO 52000-1.
NOTE 1 In CEN ISO/TR 52000-2, the same table can be found with, for each module, the numbers of the relevant EPB standards and accompanying Technical Reports that are published or in preparation.
NOTE 2 The modules represent EPB standards, although one EPB standard may cover more than one module and one module may be covered by more than one EPB standard, for instance a simplified and a detailed method respectively. See also Clause 2 and Tables A.1 and B.1.
Document History