JSA - JIS L 1952-1

Textiles — Determination of dynamic hygroscopic heat generation — Part 1: Test method for maximum generated hygroscopic heat temperature measurement by humidification

active, Most Current
Organization: JSA
Publication Date: 22 March 2021
Status: active
Page Count: 23
ICS Code (Textiles in general): 59.080.01
scope:

This Standard specifies a test method for the determination of generated hygroscopic heat temperature by blowing low then high humidity air on one surface (skin-contact surface) of a textile. It is applicable to all kinds of sheet-shaped textile materials such as fabrics, knit and non-woven fabrics.

NOTE The International Standard corresponding to this Standard and the symbol of degree of correspondence are as follows.

ISO 18782 : 2015 Textiles - Determination of dynamic hygroscopic heat generation (MOD)

In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standard and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.

Document History

JIS L 1952-1
March 22, 2021
Textiles — Determination of dynamic hygroscopic heat generation — Part 1: Test method for maximum generated hygroscopic heat temperature measurement by humidification
This Standard specifies a test method for the determination of generated hygroscopic heat temperature by blowing low then high humidity air on one surface (skin-contact surface) of a textile. It is...

References

Advertisement