ISO 14644-4

Cleanrooms and Associated Controlled Environments - Part 4: Design, Construction and Start-Up

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 April 2001
Status: active
Page Count: 58
ICS Code (Cleanrooms and associated controlled environments): 13.040.35
scope:

This part of ISO 14644 specifies requirements for the design and construction of cleanroom installations but does not prescribe specific technological or contractual means to meet these requirements. It is intended for use by purchasers, suppliers and designers of cleanroom installations and provides a checklist of important parameters of performance. Construction guidance is provided, including requirements for start-up and qualification. Basic elements of design and construction needed to ensure continued satisfactory operation are identified through the consideration of relevant aspects of operation and maintenance.

NOTE      Further guidance in respect of the above requirements is given in annexes A to H. Other parts of ISO 14644 may provide complementary information.

Application of this part of ISO 14644 is restricted in the following:

- user requirements are represented by purchaser or specifier;

- specific processes to be accommodated in the cleanroom installation are not specified;

- fire and safety regulations are not considered specifically; the appropriate national and local requirements should be respected;

- process media and utility services are only considered with respect to their routing between and in the different zones of cleanliness;

- regarding initial operation and maintenance, only cleanroom construction-specific requirements are considered.

 

Document History

November 1, 2022
Cleanrooms and associated controlled environments — Part 4: Design, construction and start-up
This document specifies the process for creating a cleanroom from requirements through to its design, construction and start-up. It applies to new, refurbished and modified cleanroom installations....
ISO 14644-4
April 1, 2001
Cleanrooms and Associated Controlled Environments - Part 4: Design, Construction and Start-Up
This part of ISO 14644 specifies requirements for the design and construction of cleanroom installations but does not prescribe specific technological or contractual means to meet these requirements....

References

Advertisement