DLA - SMD-5962-89747 REV E

MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 22 March 2022
Status: active
Page Count: 12
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-89747 REV E
March 22, 2022
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead...
January 27, 2016
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
March 8, 2010
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
September 11, 2003
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
December 19, 2002
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
A description is not available for this item.
October 24, 1989
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, HEX INVERTER, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". The...

References

Advertisement