FORD - WSS-M33J7-B1
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 5 April 2022 |
| Status: | inactive |
| Page Count: | 18 |
scope:
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation
Document History