FORD - WSS-M33J7-B1

ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Organization: FORD
Publication Date: 28 March 2023
Status: inactive
Page Count: 19
scope:

The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet process. These materials are monobaked. Unique tricoat colors are also included in this specification. Tricoat colors consist of a pigmented basecoat followed by a non-hiding midcoat over which is applied a clear or tinted clear. Tricoat colors may be processed wet-on-wet-on-wet application and monobaked or in a wet on bake operation

Document History

November 27, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
A description is not available for this item.
WSS-M33J7-B1
March 28, 2023
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet...
April 5, 2022
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by this specification are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a wet-on-wet...
November 14, 2002
ENAMEL, COMPLIANCE VOC, HIGH SOLIDS, THERMOSET BASECOAT, BASECOAT/CLEARCOAT WET-ON-WET PROCESS WITH WSS-M33J7-B2, ETCH & SCRATCH RESISTANT, EXTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are coatings which consist of a pigmented thermoset basecoat enamel over which is applied a clear or tinted clear thermoset clearcoat in a...

References

Advertisement