CSA - CAN/CSA-ISO/IEC 14496-12:16
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format
| Organization: | CSA |
| Publication Date: | 1 January 2016 |
| Status: | active |
| Page Count: | 259 |
| ICS Code (Information coding): | 35.040 |
scope:
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio‐visual presentations.
This part of ISO/IEC 14496 is applicable to MPEG‐4, but its technical content is identical to that of ISO/IEC 15444‐12, which is applicable to JPEG 2000.
Document History