CSA - CAN/CSA-ISO/IEC 14496-12:14

Information technology - Coding of audio–visual objects - Part 12: ISO base media file format

inactive
Organization: CSA
Publication Date: 1 January 2014
Status: inactive
Page Count: 214
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio-visual presentations.

This part of ISO/IEC 14496 is applicable to MPEG-4, but its technical content is identical to that of ISO/IEC 15444-12, which is applicable to JPEG 2000.

Document History

Information technology — Coding of audio-visual objects — Part 12: ISO base media file format AMENDMENT 2: Support for image file format
A description is not available for this item.
January 1, 2019
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format AMENDMENT 2: Support for image file format
A description is not available for this item.
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format AMENDMENT 1: DRC Extensions
A description is not available for this item.
January 1, 2016
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
January 1, 2016
Information technology - Coding of audio-visual objects - Part 12: ISO base media file format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
January 1, 2014
Information technology - Coding of audio–visual objects - Part 12: ISO base media file format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
CAN/CSA-ISO/IEC 14496-12:14
January 1, 2014
Information technology - Coding of audio–visual objects - Part 12: ISO base media file format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format — AMENDMENT 1: General improvements including hint tracks, metadata support and sample groups
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
October 1, 2009
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format
This part of ISO/IEC 14496 specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format AMENDMENT 2: Hint track format for ALC/LCT and FLUTE transmission and multiple meta box support
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
Information technology — Coding of audio-visual objects — Part 12: ISO base media file format AMENDMENT 1: Support for timed metadata, non-square pixels and improved sample groups
Foreword ISO (the International Organization for Standardization) and IEC (the International Electrotechnical Commission) form the specialized system for worldwide standardization. National bodies...
December 1, 2006
Information technology Coding of audio-visual objects Part 12: ISO base media file format
This International Standard specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...
October 1, 2005
Information technology Coding of audio-visual objects Part 12: ISO base media file format
This International Standard specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing,...

References

Advertisement