CSA - CAN/CSA-ISO/IEC 14496-12-06
Information technology Coding of audio-visual objects Part 12: ISO base media file format
| Organization: | CSA |
| Publication Date: | 1 December 2006 |
| Status: | inactive |
| Page Count: | 110 |
scope:
This International Standard specifies the ISO base media file format, which is a general format forming the basis for a number of other more specific file formats. This format contains the timing, structure, and media information for timed sequences of media data, such as audio/visual presentations.
This part of ISO/IEC 14496 is applicable to MPEG-4, but its technical content is identical to that of ISO/IEC 15444-12, which is applicable to JPEG 2000.
Document History