ISA - 62453-2

Field Device Tool (FDT) Interface Specification – Part 2: Concepts and detailed description

active, Most Current
Organization: ISA
Publication Date: 21 September 2018
Status: active
Page Count: 196
scope:

This part of ISA-62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration programs and monitoring and diagnostic applications.

This standard specifies the general objects, general object behavior and genera l object interactions that provide the base of FDT.

Document History

62453-2
September 21, 2018
Field Device Tool (FDT) Interface Specification – Part 2: Concepts and detailed description
This part of ISA-62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...
May 31, 2011
Field device tool (FDT) interface specification – Part 2: Concepts and detailed description
This part of  ISA-62453 explains the common principles of the field device tool concept. These principles can be used in various industrial applications such as engineering systems, configuration...

References

Advertisement