ISA 62453-309

Field device tool (FDT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9

active, Most Current
Buy Now
Organization: ISA
Publication Date: 31 May 2011
Status: active
Page Count: 34
scope:

Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1.

This part of IEC ISA-62453 provides information for integrating the HART® technology into the FDT standard (IEC ISA-62453-2 [103.00.02]).

This part of the IEC ISA-62453 specifies communication and other services.

This standard neither contains the FDT specification nor modifies it.

Document History

September 21, 2018
Field Device Tool (FDT) Interface Specification – Part 309: Communication profile integration – IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
ISA 62453-309
May 31, 2011
Field device tool (FDT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...

References

Advertisement