ISA - 62453-309

Field Device Tool (FDT) Interface Specification – Part 309: Communication profile integration – IEC 61784 CPF 9

active, Most Current
Organization: ISA
Publication Date: 21 September 2018
Status: active
Page Count: 58
scope:

Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1.

This part of ISA-62453 provides information for integrating the HART® technology into the FDT standard (ISA-62453-2 [103.00.02]).

This part of the ISA-62453 specifies communication and other services.

This standard neither contains the FDT specification nor modifies it.

1 HART ® is the trade name of the product supplied by HART Communication Foundation. This information is given for convenience of users of this document and does not constitute an endorsement by IEC or ISA of the product named. Equivalent products may be used if they can be shown to lead to the same results.

Document History

62453-309
September 21, 2018
Field Device Tool (FDT) Interface Specification – Part 309: Communication profile integration – IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...
May 31, 2011
Field device tool (FDT) interface specification – Part 309: Communication profile integration – IEC 61784 CPF 9
Communication Profile Family 9 (commonly known as HART®1) defines communication profiles based on IEC 61158-5-20 and IEC 61158-6-20. The basic profile CP 9/1 is defined in IEC 61784-1. This part of...

References

Advertisement