GMNA - 9984830

High Bake, Solventborne Non-Conductive Rigid Primer for Plastics

active, Most Current
Organization: GMNA
Publication Date: 1 April 2022
Status: active
Page Count: 3
scope:

This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent coatings. The primer must be sandable and have the ability to fill minor surface imperfections in the substrate.

Note: Nothing in this standard supercedes applicable laws and regulations.

Note: In the event of conflict between the English and domestic language, the English language shall take precedence.

Purpose/Material Description.

This nonconductive primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of the GM Materials Approved Source List, which lists the approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797. This primer is part of a total painted product system and must provide a smooth, adhesion promoting coating direct to substrate or in-mold coating and to subsequent coatings.

Symbols.

Not applicable.

Applicability.

Primers covered under this specification are typically applied to rigid plastic substrates and baked. Primers are used under an approved topcoat system.

Remarks.

None.

Document History

9984830
April 1, 2022
High Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent coatings....
September 1, 2021
High Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent coatings....
October 1, 2016
High Bake, Solventborne Non-Conductive Rigid Primer for Plastics
This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent coatings....
May 1, 2009
High Bake, Nonconductive Rigid Primer for Plastics
This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent coatings....
October 1, 2005
Primer - Rigid, Nonconductive, for Thermoplastics
A description is not available for this item.
February 1, 1989
Primer - Rigid, Nonconductive, for Thermoplastics
1 SCOPE. This specification covers the requirements for a rigid, nonconductive primer for thermoplastics. The primer shall provide a smooth, adhesion promoting surface for application of subsequent...

References

Advertisement