DSF/ISO/DIS 8673

Fasteners – Hexagon regular nuts (style 1), with fine pitch thread

inactive
Organization: DS
Status: inactive
Page Count: 14
ICS Code (Nuts): 21.060.20
scope:

This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE - For nuts with sizes D > 39 mm, see Annex A (informative). If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.

Document History

September 12, 2023
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE      ...
September 8, 1992
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
The standard gives specifications for hexagon nuts style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to...
DSF/ISO/DIS 8673
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE – For...
Advertisement