DS/ISO 8673
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
active, Most Current
| Organization: | DS |
| Publication Date: | 12 September 2023 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Nuts): | 21.060.20 |
scope:
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE For nuts with sizes D > 39 mm, see Annex A. If in certain cases other specifications are requested, property classes and stainless steel grades can be selected from ISO 898-2 or ISO 3506-2.
Document History
DS/ISO 8673
September 12, 2023
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE ...
September 8, 1992
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
The standard gives specifications for hexagon nuts style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to...
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE – For...