DS/ISO 8673

Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B

inactive
Organization: DS
Publication Date: 8 September 1992
Status: inactive
ICS Code (Nuts): 21.060.20
scope:

The standard gives specifications for hexagon nuts style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to and including 16 mm and product grade B for sizes d over 16 mm.

Document History

September 12, 2023
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE      ...
DS/ISO 8673
September 8, 1992
Hexagon nuts, style 1, with metric fine pitch thread - Product grades A and B
The standard gives specifications for hexagon nuts style 1, with metric fine pitch thread with nominal thread diameters d from 8 mm up to and including 64 mm, with product grade A for sizes d up to...
Fasteners – Hexagon regular nuts (style 1), with fine pitch thread
This document specifies the characteristics of hexagon regular nuts (style 1), in steel and stainless steel, with metric fine pitch thread 8 mm to 39 mm, and with product grades A and B. NOTE – For...
Advertisement