DLA - SMD-5962-15203 REV B

MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 600,000 GATES, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 28 April 2022
Status: active
Page Count: 40
scope:

Scope.

This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics... View More

Document History

SMD-5962-15203 REV B
April 28, 2022
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 600,000 GATES, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes...
March 27, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 600,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...
January 23, 2015
MICROCIRCUIT, MEMORY, DIGITAL, CMOS, LOW POWER REPROGRAMMABLE FLASH FIELD PROGRAMMABLE GATE ARRAY, 600,000 GATES, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q) and space application (device class V). A choice of case outlines and lead finishes are...

References

Advertisement