B763/B763M

Standard Specification for Copper Alloy Sand Castings for Valve Applications

inactive
Publication Date: 1 May 2015
Status: inactive
Page Count: 7
ICS Code (Copper products): 77.150.30
scope:

This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2

NOTE 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications.

The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.

Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system are not necessarily exact equivalents; therefore, to ensure conformance with the standard, each system shall be used independently of the other, and values from the two systems shall not be combined.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

2 The UNS system for copper and copper alloys (see Practice E527) is a simple expansion of the former standard designation system accomplished by the addition of a prefix "C" and a suffix "00." The suffix can be used to accommodate composition variations of the base alloy.

*A Summary of Changes section appears at the end of this standard

Document History

October 1, 2023
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification covers requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
May 1, 2015
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 The...
B763/B763M
May 1, 2015
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1-This...
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
April 1, 2012
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
October 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 NOTE 1—This...
October 1, 2004
Standard Specification for Copper Alloy Sand Castings for Valve Applications
(Footnote *) This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table...
May 10, 1998
Standard Specification for Copper Alloy Sand Castings for Valve Application
1. Scope* 1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1....
September 10, 1996
Standard Specification for Copper Alloy Sand Castings for Valve Application
A description is not available for this item.
January 15, 1995
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
December 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
February 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
January 15, 1993
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
June 15, 1992
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
December 29, 1989
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
June 30, 1989
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
February 24, 1989
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
July 31, 1987
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.
February 27, 1987
STANDARD SPECIFICATION FOR COPPER ALLOY SAND CASTINGS FOR VALVE APPLICATION
A description is not available for this item.

References

Advertisement