ASTM International - ASTM B763-13

Standard Specification for Copper Alloy Sand Castings for Valve Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2013
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2

TABLE 1 Nominal Compositions

Classification Copper Alloy UNS No. Commercial Designation Copper Tin Lead Zinc Nickel Iron Alumi-
 num
Man-
ganese
Sili-
 con
Bismuth Selenium
Leaded red brass C83450   88 2

1/2 

2 6

1/2 

1 . . . . . . . . . . . . . . . . . .
  C83800 83-4-6-7 or commercial red brass 83 4 6 7 . . . . . . . . . . . . . . . . . . . . .
Leaded semi-red brass C84400 81-3-7-9 or valve composition 81 3 7 9 . . . . . . . . . . . . . . . . . . . . .
  C84800 76-2

1/2-61/2-15, or semi-red brass

76 2

1/2 

6

1/2 

15 . . . . . . . . . . . . . . . . . . . . .
Leaded yellow brass C85200 high-copper yellow brass 72 1 3 24 . . . . . . . . . . . . . . . . . . . . .
  C85400 commercial No. 1 yellow brass 67 1 3 29 . . . . . . . . . . . . . . . . . . . . .
  C85700 leaded naval brass 61 1 1 37 . . . . . . . . . . . . . . . . . . . . .
High-strength yellow brass C86200 high-strength manganese bronze 63 . . . . . . 27 . . . 3 4 3 . . . . . . . . .
  C86300 high-strength manganese bronze 61 . . . . . . 27 . . . 3 6 3 . . . . . . . . .
  C86400 leaded manganese bronze 58 1 1 38 . . . 1

1/2 

1/2 

. . . . . . . . .
  C86500 No. 1 manganese bronze 58 . . . . . . 39 . . . 1 1 1 . . . . . . . . .
  C86700 leaded manganese bronze 58 1 1 34 . . . 2 2 2 . . . . . . . . .
Silicon bronze and silicon C87300 silicon bronze 95 . . . . . . . . . . . . . . . . . . 1 4 . . . . . .
 brass C87400 silicon brass 82 . . .

1/2 

14 . . . . . . . . . . . . 3

1/2 

. . . . . .
  C87500 silicon brass 82 . . . . . . 14 . . . . . . . . . . . . 4 . . . . . .
  C87600 silicon bronze 89 . . . . . . 6 . . . . . . . . . . . . 5 . . . . . .
  C87610 silicon bronze 92 . . . . . . 4 . . . . . . . . . . . . 4 . . . . . .
  C89530 Bismuth-Selenium 86.5 4.7 . . . 8.0 . . . . . . . . . . . . . . . 1.5 .20
  C89535 Bismuth 86.5 3.0 . . . 7.0 .65 . . . . . . . . . . . . 1.4 . . .
Bismuth brass C89720

A

  67.5 1 . . . 29.8 . . . . . . 0.5 . . . 0.5 0.7 . . .
Bismuth semi-red brass C89844 bismuth brass 84

1/2 

4 . . . 8 . . . . . . . . . . . . . . . 3 . . .
Tin bronze and leaded tin C90300 88-8-0-4, or modified "G" bronze 88 8 . . . 4 . . . . . . . . . . . . . . . . . . . . .
 bronze                          
  C90500 88-10-0-2, on "G" bronze 88 10 . . . 2 . . . . . . . . . . . . . . . . . . . . .
  C92300 87-8-1-4, or Navy PC 87 8 1 4 . . . . . . . . . . . . . . . . . . . . .
  C92600 87-10-1-2 87 10 1 2 . . . . . . . . . . . . . . . . . . . . .
High-lead tin bronze C93200 83-7-7-3 83 7 7 3 . . . . . . . . . . . . . . . . . . . . .
  C93500 85-5-9-1 85 5 9 1 . . . . . . . . . . . . . . . . . . . . .
  C93700 80-10-10 80 10 10 . . . . . . . . . . . . . . . . . . . . . . . .
  C93800 78-7-15 78 7 15 . . . . . . . . . . . . . . . . . . . . . . . .
  C94300 71-5-24 71 5 24 . . . . . . . . . . . . . . . . . . . . . . . .
Nickel-tin bronze and C94700 nickel-tin bronze grade "A" 88 5 . . . 2 5 . . . . . . . . . . . . . . . . . .
 leaded nickel-tin bronze C94800 leaded nickel-tin bronze grade "B" 87 5 1 2 5 . . . . . . . . . . . . . . . . . .
  C94900 leaded nickel-tin bronze grade "C" 80 5 5 5 5 . . . . . . . . . . . . . . . . . .
Aluminum bronze C95200 Grade A 88 . . . . . . . . . . . . 3 9 . . . . . . . . . . . .
  C95300 Grade B 89 . . . . . . . . . . . . 1 10 . . . . . . . . . . . .
  C95400 Grade C 85 . . . . . . . . . . . . 4 11 . . . . . . . . . . . .
  C95410   84 . . . . . . . . . 2 4 10 . . . . . . . . . . . .
Silicon aluminum bronze C95600 Grade E 91 . . . . . . . . . . . . . . . 7 . . . 2 . . . . . .
Nickel aluminum bronze C95500 Grade D 81 . . . . . . . . . 4 4 11 . . . . . . . . . . . .
  C95800   81.3 . . . . . . . . . 4.5 4 9 1.2 . . . . . . . . .
Leaded nickel bronze C97300 12 % leaded nickel silver 57 2 9 20 12 . . . . . . . . . . . . . . . . . .
  C97600 20 % leaded nickel silver 64 4 4 8 20 . . . . . . . . . . . . . . . . . .
  C97800 25 % leaded nickel silver 66 5 2 2 25 . . . . . . . . . . . . . . . . . .
Special alloys C99400   87 . . . . . . 4.4 3.0 3.0 1.6 . . . 1.0 . . . . . .
  C99500   87 . . . . . . 1.5 4.5 4.0 1.7 . . . 1.3 . . . . . .

A Antimony 0.07, Boron 0.001.Note 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications. They are covered by the following specifications:

C83600:

B62

C92200:

B61

C96200:

B369

C96400:

B369


1.2 The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes requirements for copper alloy sand castings for valve applications. The castings shall conform to the chemical composition requirements specified. Mechanical... View More

Document History

ASTM B763-13
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 TABLE 1...
April 1, 2012
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
October 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
April 1, 2008
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
October 1, 2004
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in . Note 1 This...
May 10, 1998
Standard Specification for Copper Alloy Sand Castings for Valve Application
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1. Note...
Advertisement