CEN - PREN 16587

Railway applications - Design for PRM Use - Requirements on obstacle free routes for infrastructure

pending
Organization: CEN
Publication Date: 1 May 2022
Status: pending
Page Count: 27
ICS Code (Aids for disabled and handicapped persons in general): 11.180.01
ICS Code (Railway engineering in general): 45.020
scope:

This document describes the specific 'Design for PRM use' requirements applying to rolling stock and the assessment of those requirements. The following applies to this document:

- The definitions and requirements describe specific aspects of 'Design for PRM use' required by persons with disabilities and persons with reduced mobility as defined in the PRM TSI.

- This document defines elements which are universally valid for obstacle-free travelling including toilets, elements for sitting, standing and moving and clearways and internal doors. The definitions and requirements of this standard are to be used for rolling stock applications.

- This document only refers to aspects of accessibility for PRM passengers; it does not define non-PRM related requirements and definitions.

- This document assumes that the rolling stock is in its defined operating condition.

- Where minimum or maximum dimensions are quoted these are absolute NOT nominal requirements.

- This document is not specifically intended for Urban Rail, however these standards or clauses from these standards can be adopted by Urban Rail projects should they choose to do so.

This document contains requirements relating to 'Obstacle-free routes'.

Document History

PREN 16587
May 1, 2022
Railway applications - Design for PRM Use - Requirements on obstacle free routes for infrastructure
This document describes the specific ‘Design for PRM use’ requirements applying to rolling stock and the assessment of those requirements. The following applies to this document: — The definitions...
June 1, 2017
Railway applications - Design for PRM Use - Requirements on obstacle free routes for infrastructure
This European Standard describes the specific ‘Design for PRM Use’ requirements for obstaclefree routes applying to infrastructure and the assessment of those requirements. The following applies to...

References

Advertisement