F628

Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core

inactive
Publication Date: 1 May 2022
Status: inactive
Page Count: 10
ICS Code (Plastics pipes): 23.040.20
ICS Code (Pipelines and its parts for external sewage systems): 23.040.05
scope:

This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with concentric inner and outer solid ABS layers and the core consisting of closed-cell cellular ABS. Plastic which does not meet the material requirements specified in Section 5 is excluded from single layer and all coextruded layers.

Fittings suitable for use with pipe meeting the requirements of this specification are given in Annex A1. Fittings meeting the requirement of Specification D2661 are also acceptable.

Acrylonitrile-butadiene-styrene plastic which does not meet the definitions of virgin ABS plastic as given in 3.2.4 is excluded, as performance of plastic other than those defined as virgin was not determined. ABS rework plastic which meets the requirements of rework plastic as given in 5.3 is acceptable.

Reprocessed plastic or recycled plastic as defined in Terminology D883 is excluded.

Recommendations for storage, joining, and installation are provided in Appendixes X1, X2, and X3, respectively.

The text of this specification references notes, footnotes, and appendixes which provide explanatory material. These notes and footnotes (excluding those in tables and figures) shall not be considered as requirements of the specification.

The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

July 1, 2023
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
F628
May 1, 2022
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
November 15, 2012
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrilebutadiene- styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
November 15, 2012
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrilebutadiene- styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
November 15, 2012
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrilebutadiene- styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
November 15, 2012
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrilebutadiene- styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
May 1, 2008
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
June 1, 2006
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrilebutadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
June 1, 2006
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe With a Cellular Core
This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process with...
August 10, 2001
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
Scope This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion process...
May 10, 2000
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
1. Scope 1.1 This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion...
May 10, 1999
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
1. Scope 1.1 This specification covers coextruded acrylonitrile-butadiene-styrene (ABS) plastic drain, waste, and vent pipe made to Schedule 40 iron pipe sizes (IPS) and produced by the coextrusion...
December 10, 1997
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
A description is not available for this item.
April 10, 1997
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
A description is not available for this item.
January 1, 1996
Standard Specification for Acrylonitrile-Butadiene-Styrene (ABS) Schedule 40 Plastic Drain, Waste, and Vent Pipe with a Cellular Core
A description is not available for this item.
September 10, 1995
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
May 15, 1995
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
June 15, 1993
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
February 22, 1991
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
December 5, 1990
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
March 30, 1990
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
April 29, 1988
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
July 31, 1987
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.
April 26, 1985
STANDARD SPECIFICATION FOR ACRYLONITRILE- BUTADIENE-STYRENE (ABS) SCHEDULE 40 PLASTIC DRAIN, WASTE, AND VENT PIPE WITH A CELLULAR CORE
A description is not available for this item.

References

Advertisement