JSA - JIS C 9502
Lighting equipment for bicycles
| Organization: | JSA |
| Publication Date: | 22 March 2021 |
| Status: | active |
| Page Count: | 51 |
| ICS Code (Cycles): | 43.150 |
| ICS Code (Electrical accessories): | 29.120 |
scope:
This Standard specifies the requirements for the lighting equipment mounted on bicycles specified in JIS D 9111 (hereafter referred to as lighting equipment).
For electric power assisted cycles which use batteries both for driving a power assisting system and for powering a head lamp and rear lamp, this Standard is applicable to the items which can be tested only with a head lamp and a rear lamp.
NOTE The International Standards corresponding to this Standard and the symbol of degree of correspondence are as follows.
ISO 6742-1 : 2015 Cycles - Lighting and retro-reflective devices - Part 1 : Lighting and light signalling devices
ISO 6742-3 : 2015 Cycles - Lighting and retro-reflective devices - Part 3 : Installation and use of lighting and retro-reflective devices
ISO 6742-4 : 2015 Cycles - Lighting and retro-reflective devices - Part 4 : Lighting systems powered by the cycle's movement
ISO 6742-5 : 2015 Cycles - Lighting and retro-reflective devices - Part 5 : Lighting systems not powered by the cycle's movement (overall evaluation : MOD)
In addition, symbols which denote the degree of correspondence in the contents between the relevant International Standards and JIS are IDT (identical), MOD (modified), and NEQ (not equivalent) according to ISO/IEC Guide 21-1.
Document History