DS/EN 62841-3-4/A11
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
| Organization: | DS |
| Publication Date: | 12 December 2017 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Electric tools): | 25.140.20 |
scope:
This standard applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s. NOTE - Polishing wheels are also known as buffing wheels.
Document History