DSF/FPREN 62841-3-4

Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders

inactive
Organization: DS
Status: inactive
Page Count: 24
scope:

This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s. NOTE Polishing wheels are also known as buffing wheels.

Document History

March 19, 2020
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
March 17, 2020
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
December 12, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
This standard applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4 with a diameter not exceeding...
January 24, 2017
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
June 29, 2016
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety – Part 3-4: Particular requirements for transportable bench grinders
IEC 62841-3-4:2016 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4:1999 with a diameter not...
DSF/FPREN 62841-3-4
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1...
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1...
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1...
Advertisement