DSF/FPREN 62841-3-4
Electric Motor-Operated Hand-Held Tools, Transportable Tools and Lawn and Garden Machinery - Safety - Part 3-4: Particular requirements for transportable bench grinders
| Organization: | DS |
| Status: | inactive |
| Page Count: | 25 |
scope:
This clause of Part 1 is applicable, except as follows: Addition: This part of IEC 62841 applies to transportable bench grinders that can be equipped with one or two accessories as follows: - type 1 grinding wheels in accordance with ISO 603-4 with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - wire brushes with a diameter not exceeding 310 mm and a thickness not exceeding 55 mm; - polishing wheels with a diameter not exceeding 310 mm; and with a peripheral speed of any accessory between 10 m/s and 50 m/s. NOTE Polishing wheels are also known as buffing wheels.
Document History