BSI - 22/30433347 DC

Draft BS EN IEC 62271-201 High-voltage switchgear and controlgear Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV

pending
Organization: BSI
Publication Date: 21 June 2022
Status: pending
Page Count: 117
ICS Code (High voltage switchgear and controlgear): 29.130.10

Document History

June 7, 2023
Draft BS EN IEC 62271-201 High-voltage switchgear and controlgear Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
22/30433347 DC
June 21, 2022
Draft BS EN IEC 62271-201 High-voltage switchgear and controlgear Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
July 31, 2014
High voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
January 31, 2007
High voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.

References

Advertisement