BSI - BS EN 62271-201
High voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 31 January 2007 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
June 7, 2023
Draft BS EN IEC 62271-201 High-voltage switchgear and controlgear Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
June 21, 2022
Draft BS EN IEC 62271-201 High-voltage switchgear and controlgear Part 201: AC solid-insulation enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
July 31, 2014
High voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.
BS EN 62271-201
January 31, 2007
High voltage switchgear and controlgear - Part 201: AC insulation-enclosed switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.