NEN-ISO 8196-3

Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis - Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis

active, Most Current
Organization: NEN
Publication Date: 1 June 2022
Status: active
Page Count: 48
ICS Code (Milk and processed milk products): 67.100.10
scope:

This document specifies a protocol for the evaluation and validation of alternative quantitative methods of milk analysis. This document is also applicable for the validation of new alternative methods where, due to a limited number of operational instruments, the execution of an interlaboratory study and ISO 8196-1 | IDF 128-1 is not feasible.

The protocol is applicable to milk parameters such as, for example, fat, protein, lactose, urea and somatic cells in milk. It can also be extended to other parameters.

This document also establishes the general principles of a procedure for granting international approvals for the performance of the alternative methods. These principles are based on the validation protocol defined in this document.

Document History

NEN-ISO 8196-3
June 1, 2022
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis - Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis
This document specifies a protocol for the evaluation and validation of alternative quantitative methods of milk analysis. This document is also applicable for the validation of new alternative...
October 1, 2009
Milk - Definition and evaluation of the overall accuracy of alternative methods of milk analysis - Part 3: Protocol for the evaluation and validation of alternative quantitative methods of milk analysis
This part of ISO 8196

References

Advertisement