IEC - 60674-3-4
Plastic films for electrical purposes – Part 3: Specifications for individual materials – Sheet 4: Polyimide films used for electrical insulation
| Organization: | IEC |
| Publication Date: | 1 June 2022 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
This sheet of IEC 60674-3 gives the requirements for polyimide films used for electrical purposes.
Materials which conform to this specification meet established levels of performance. However, the selection of a material by a user for a specific application is based on the actual requirements necessary for adequate performance in that application and not based on this specification alone.
Safety warning: it is the responsibility of the user of the methods contained or referred to in this document to ensure that they are used in a safe manner.
Document History