CEN - PREN 3014

Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C

pending
Organization: CEN
Publication Date: 1 June 2022
Status: pending
Page Count: 11
ICS Code (Nuts): 49.030.30
scope:

This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.

Classification: 1 100 MPa1 / 650 °C2.

NOTE FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.

1 Corresponds to the minimum tensile stress which the nut is able to withstand at ambient temperature without breaking or cracking when tested with a bolt of a higher strength class.

2 Maximum test temperature of the parts.

Document History

PREN 3014
June 1, 2022
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2. NOTE FE-PA2601 is the new designation...
June 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2). NOTE FE-PA2601 is the...
June 1, 2001
Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C
A description is not available for this item.

References

Advertisement