CEN - EN 3014

Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C

inactive
Organization: CEN
Publication Date: 1 June 2001
Status: inactive
Page Count: 8
ICS Code (Nuts): 49.030.30

Document History

June 1, 2022
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa1 / 650 °C2. NOTE FE-PA2601 is the new designation...
June 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications. Classification: 1 100 MPa 1) / 650 °C 2). NOTE FE-PA2601 is the...
EN 3014
June 1, 2001
Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C
A description is not available for this item.
Advertisement