CEN - EN 3014
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 June 2015 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Nuts): | 49.030.30 |
scope:
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
NOTE FE-PA2601 is the new designation for FE-PA92HT, see TR 3900.
Document History
June 1, 2022
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This document specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa1 / 650 °C2.
NOTE FE-PA2601 is the new designation...
EN 3014
June 1, 2015
Aerospace series - Shank nuts, self-locking, serrated, in heat resisting steel FE-PA2601 (A286) - Classification: 1 100 MPa (at ambient temperature) / 650 °C
This European Standard specifies the characteristics of self-locking serrated shank nuts in FE-PA2601, for aerospace applications.
Classification: 1 100 MPa 1) / 650 °C 2).
NOTE FE-PA2601 is the...
June 1, 2001
Aerospace Series - Shank Nuts, Self-Locking, Serrated, in Heat Resisting Steel FE-PA2601 (A286) - Classification: 1100 MPa (At Ambient Temperature)/650 Degrees C
A description is not available for this item.