ISO 10544
Cold-Reduced Steel Wire for the Reinforcement of Concrete and the Manufacture of Welded Fabric
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1992 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Concrete structures): | 91.080.40 |
| ICS Code (Steels for reinforcement of concrete): | 77.140.15 |
Document History
January 1, 2024
Cold-reduced steel wire for the reinforcement of concrete and the manufacture of welded fabric
This document specifies technical requirements for cold-reduced steel wire designed for the reinforcement of concrete or for use in welded fabric.
Two steel grades, CRB500 and CRB540H are defined as...
ISO 10544
January 1, 1992
Cold-Reduced Steel Wire for the Reinforcement of Concrete and the Manufacture of Welded Fabric
A description is not available for this item.