ISO - 6362-3

Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 3: Tolerances on form and dimensions for extruded rectangular bars

active, Most Current
Organization: ISO
Publication Date: 1 July 2022
Status: active
Page Count: 14
ICS Code (Aluminium products): 77.150.10
scope:

This document specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and widths in the range from 10 mm up to 600 mm.

It is applicable to extruded rectangular bars.

Document History

6362-3
July 1, 2022
Wrought aluminium and aluminium alloys — Extruded rods/bars, tubes and profiles — Part 3: Tolerances on form and dimensions for extruded rectangular bars
This document specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and widths in...
July 1, 2012
Wrought aluminium and aluminium alloys - Extruded rods/bars, tubes and profiles - Part 3: Extruded rectangular bars - Tolerances on shape and dimensions
This part of ISO 6362 specifies the tolerances on dimensions and shape of wrought aluminium and aluminium alloy extruded rectangular bars, having thicknesses in the range from 2 mm up to 240 mm and...
April 15, 2001
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 3: Extruded Rectangular Bars - Tolerances on Shape and Dimensions
A description is not available for this item.
January 1, 1990
Wrought Aluminium and Aluminium Alloy Extruded Rods/Bars, Tubes and Profiles - Part 3: Extruded Rectangular Bars - Tolerances on Dimensions and Form
A description is not available for this item.

References

Advertisement